Status: | Unknown |
---|---|
Series: | C4BS Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 550VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4BS Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Quick Connect Snap-In |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
2,2 U 850V |Kemet C4BSMBX4220ZALJ | Newark Electronics |
CAP, 2.2UF, 550VAC, FILM, RADIAL | Farnell |
FILM CAPACITOR | Richardson RFPD |
AC 3C 316S SKT RECP | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4BSMBX4220ZALJ?
Additional datasheets, footprints and schematics for C4BSMBX4220ZALJ are listed on our Part Details page. You can also find images and similar parts to C4BSMBX4220ZALJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4BSMBX4220ZALJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4BSMBX4220ZALJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4BSMBX4220ZALJ fall under?
The C4BSMBX4220ZALJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C4BSMBX4220ZALJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4BSMBX4220ZALJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4BSMBX4220ZALJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4BSMBX4220ZALJ have stock available?
Authorised distributors including Newark Electronics, Farnell, Richardson RFPD and Avnet Abacus have stock available or on a lead time for C4BSMBX4220ZALJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4BSMBX4220ZALJ often in real-time on the comparison pages.
What if I can't find stock of C4BSMBX4220ZALJ?
You can fill out our help required form which you can use to request a quote for C4BSMBX4220ZALJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.