C4ATHBU4500A3FJ KEMET Parts by KEMET

CAP 5UF 350VAC FILM RADIAL

Status: Unknown
Series: C4AT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.69

Distributor Stock
Logo for Farnell
Farnell
from US$13.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.69
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 5µF
Voltage Rating 350VAC
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range C4AT Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 37.5mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

5 U 600V |Kemet C4ATHBU4500A3FJ | Newark Electronics
CAP, 5UF, 350VAC, FILM, RADIAL | Farnell
Power Film Capacitor, 5 uF, 350 V, 600 V, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C4ATHBU4500A3FJ?

Additional datasheets, footprints and schematics for C4ATHBU4500A3FJ are listed on our Part Details page. You can also find images and similar parts to C4ATHBU4500A3FJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C4ATHBU4500A3FJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4ATHBU4500A3FJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C4ATHBU4500A3FJ fall under?

The C4ATHBU4500A3FJ is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C4ATHBU4500A3FJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C4ATHBU4500A3FJ you can contact the distributor directly for product support, shipping queries etc.

Is the C4ATHBU4500A3FJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C4ATHBU4500A3FJ have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for C4ATHBU4500A3FJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C4ATHBU4500A3FJ often in real-time on the comparison pages.

What if I can't find stock of C4ATHBU4500A3FJ?

You can fill out our help required form which you can use to request a quote for C4ATHBU4500A3FJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay