Status: | Unknown |
---|---|
Series: | C4AT Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 275VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AT Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
3.3 450V |Kemet C4ATGBW4330A3EJ | Newark Electronics |
CAP, 3.3UF, 275VAC, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a C4ATGBW4330A3EJ?
Additional datasheets, footprints and schematics for C4ATGBW4330A3EJ are listed on our Part Details page. You can also find images and similar parts to C4ATGBW4330A3EJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4ATGBW4330A3EJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4ATGBW4330A3EJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4ATGBW4330A3EJ fall under?
The C4ATGBW4330A3EJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C4ATGBW4330A3EJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4ATGBW4330A3EJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4ATGBW4330A3EJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4ATGBW4330A3EJ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for C4ATGBW4330A3EJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4ATGBW4330A3EJ often in real-time on the comparison pages.
What if I can't find stock of C4ATGBW4330A3EJ?
You can fill out our help required form which you can use to request a quote for C4ATGBW4330A3EJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.