Status: | Unknown |
---|---|
Series: | C4AT Series |
RoHS: | Unknown |
Capacitance | 25µF |
---|---|
Voltage Rating | 250VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AT Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
25 400V |Kemet C4ATFBW5250A3MJ | Newark Electronics |
CAP, 25UF, 250VAC, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a C4ATFBW5250A3MJ?
Additional datasheets, footprints and schematics for C4ATFBW5250A3MJ are listed on our Part Details page. You can also find images and similar parts to C4ATFBW5250A3MJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4ATFBW5250A3MJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4ATFBW5250A3MJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4ATFBW5250A3MJ fall under?
The C4ATFBW5250A3MJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C4ATFBW5250A3MJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4ATFBW5250A3MJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4ATFBW5250A3MJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4ATFBW5250A3MJ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for C4ATFBW5250A3MJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4ATFBW5250A3MJ often in real-time on the comparison pages.
What if I can't find stock of C4ATFBW5250A3MJ?
You can fill out our help required form which you can use to request a quote for C4ATFBW5250A3MJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.