Status: | Unknown |
---|---|
Series: | C4AS Series |
RoHS: | Unknown |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 700VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AS Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 52.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
1,5 U 200V |Kemet C4ASWBU4150A3NJ | Newark Electronics |
CAP, 1.5UF, 700VAC, FILM, RADIAL | Farnell |
Power Film Capacitor, 1.5 uF, 700 V, 2 kV, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4ASWBU4150A3NJ?
Additional datasheets, footprints and schematics for C4ASWBU4150A3NJ are listed on our Part Details page. You can also find images and similar parts to C4ASWBU4150A3NJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4ASWBU4150A3NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4ASWBU4150A3NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4ASWBU4150A3NJ fall under?
The C4ASWBU4150A3NJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C4ASWBU4150A3NJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4ASWBU4150A3NJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4ASWBU4150A3NJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4ASWBU4150A3NJ have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for C4ASWBU4150A3NJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4ASWBU4150A3NJ often in real-time on the comparison pages.
What if I can't find stock of C4ASWBU4150A3NJ?
You can fill out our help required form which you can use to request a quote for C4ASWBU4150A3NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.