Status: | Unknown |
---|---|
Series: | C4AS Series |
RoHS: | Unknown |
Capacitance | 2µF |
---|---|
Voltage Rating | 600VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AS Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
KEMET 2 UF0 VDCV | Rapid Electronics |
Film Capacitor 2uF 1000V PP 5% (42 X 30 X 45mm) Radial 37.5mm 0.0022 Ohm | KEMET C4ASNBW4200A3LJ | RS Americas |
2 Uf0 Vdcv |Kemet C4ASNBW4200A3LJ | Newark Electronics |
Power Film Capacitor, 2 uF, 600 V, 1 kV, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
Power Film Capacitor, 2 uF, 600 V, 1 kV, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4ASNBW4200A3LJ?
Additional datasheets, footprints and schematics for C4ASNBW4200A3LJ are listed on our Part Details page. You can also find images and similar parts to C4ASNBW4200A3LJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4ASNBW4200A3LJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4ASNBW4200A3LJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4ASNBW4200A3LJ fall under?
The C4ASNBW4200A3LJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C4ASNBW4200A3LJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4ASNBW4200A3LJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4ASNBW4200A3LJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4ASNBW4200A3LJ have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for C4ASNBW4200A3LJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4ASNBW4200A3LJ often in real-time on the comparison pages.
What if I can't find stock of C4ASNBW4200A3LJ?
You can fill out our help required form which you can use to request a quote for C4ASNBW4200A3LJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.