Status: | Unknown |
---|---|
Series: | C4AE Series |
RoHS: | Unknown |
Capacitance | 5µF |
---|---|
Voltage Rating | 700V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AE Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
FILM CAPACITOR | Richardson RFPD |
5 5+5%v |Kemet C4AEJBU4500A1YJ | Newark Electronics |
CAP, 5UF, 700V, FILM, RADIAL | Farnell |
Power Film Capacitor, 5 uF, 700 V, � 5%, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4AEJBU4500A1YJ?
Additional datasheets, footprints and schematics for C4AEJBU4500A1YJ are listed on our Part Details page. You can also find images and similar parts to C4AEJBU4500A1YJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AEJBU4500A1YJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AEJBU4500A1YJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AEJBU4500A1YJ fall under?
The C4AEJBU4500A1YJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C4AEJBU4500A1YJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AEJBU4500A1YJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4AEJBU4500A1YJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AEJBU4500A1YJ have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for C4AEJBU4500A1YJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AEJBU4500A1YJ often in real-time on the comparison pages.
What if I can't find stock of C4AEJBU4500A1YJ?
You can fill out our help required form which you can use to request a quote for C4AEJBU4500A1YJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.