Status: | Unknown |
---|---|
Series: | C4AE Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 600V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AE Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
3.3 5+5%v |Kemet C4AEHBU4330A1WJ | Newark Electronics |
CAP, 3.3UF, 600V, FILM, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a C4AEHBU4330A1WJ?
Additional datasheets, footprints and schematics for C4AEHBU4330A1WJ are listed on our Part Details page. You can also find images and similar parts to C4AEHBU4330A1WJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AEHBU4330A1WJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AEHBU4330A1WJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AEHBU4330A1WJ fall under?
The C4AEHBU4330A1WJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C4AEHBU4330A1WJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AEHBU4330A1WJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4AEHBU4330A1WJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AEHBU4330A1WJ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for C4AEHBU4330A1WJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AEHBU4330A1WJ often in real-time on the comparison pages.
What if I can't find stock of C4AEHBU4330A1WJ?
You can fill out our help required form which you can use to request a quote for C4AEHBU4330A1WJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.