Status: | Unknown |
---|---|
Series: | C4AE Series |
RoHS: | Unknown |
Prices starting from US$13.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.63
|
32
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.75
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$17.60
|
7
in stock
|
Buy Now | |
element14
from US$16.20
|
7
in stock
|
Buy Now | |
Farnell
from US$15.41
|
7
in stock
|
Buy Now | |
Avnet America
from US$17.60
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 50µF |
---|---|
Voltage Rating | 450V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C4AE Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V DC | 450V |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitor 50uF, DC Link, 450 V dc | RS |
Cap, 50Μf, 450V, 5%, Pp, Radial | Newark Electronics |
CAP, 50µF, 450V, 5%, PP, RADIAL | element14 |
Power Film Capacitor, 50 uF, 450 V, ± 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet America |
FILM CAPACITOR | Richardson RFPD |
Power Film Capacitor, 50 uF, 450 V, � 5%, Metallized PP, Radial Box - 4 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a C4AEGBW5500A3LJ?
Additional datasheets, footprints and schematics for C4AEGBW5500A3LJ are listed on our Part Details page. You can also find images and similar parts to C4AEGBW5500A3LJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C4AEGBW5500A3LJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C4AEGBW5500A3LJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C4AEGBW5500A3LJ fall under?
The C4AEGBW5500A3LJ is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C4AEGBW5500A3LJ when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C4AEGBW5500A3LJ you can contact the distributor directly for product support, shipping queries etc.
Is the C4AEGBW5500A3LJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C4AEGBW5500A3LJ have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for C4AEGBW5500A3LJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C4AEGBW5500A3LJ often in real-time on the comparison pages.
What if I can't find stock of C4AEGBW5500A3LJ?
You can fill out our help required form which you can use to request a quote for C4AEGBW5500A3LJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.