C451PN Thyristors by Powerex

THYRISTOR, 2.59 kA, 1.8kV, DISC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

SCR Module Type Single SCR
Peak Repetitive Off-State Voltage, Vdrm 1.8kV
Gate Trigger Current Max, Igt 200mA
Current It av 1.5kA
On State RMS Current IT(rms) 2.59kA
RoHS Compliant Yes

Alternative Descriptions

Thyristor, 2.59 Ka, 1.8Kv, Disc | Newark Electronics
SCR - PHASE CONTROL THYRISTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C451PN?

Additional datasheets, footprints and schematics for C451PN are listed on our Part Details page. You can also find images and similar parts to C451PN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C451PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C451PN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C451PN fall under?

The C451PN is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.

Can I view similar or alternative parts?

You can view similar parts to C451PN when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C451PN you can contact the distributor directly for product support, shipping queries etc.

Is the C451PN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for C451PN have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for C451PN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C451PN often in real-time on the comparison pages.

What if I can't find stock of C451PN?

You can fill out our help required form which you can use to request a quote for C451PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay