Status: | Unknown |
---|---|
Series: | C44P-R Series |
RoHS: | Unknown |
Prices starting from US$59.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$73.61
|
No stock
|
Buy Now | |
Rapid Electronics
from US$66.27
|
41
in stock
|
Buy Now | |
Farnell
from US$71.14
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$71.46
|
3
in stock
|
Buy Now | |
element14
from US$71.20
|
3
in stock
|
Buy Now | |
Avnet America
from US$74.40
|
-
|
Buy Now | |
RS Americas
from US$59.95
|
-
|
Buy Now |
Capacitance | 133µF |
---|---|
Voltage Rating | 440VAC |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | C44P-R Series |
Capacitor Case Style | Can |
Capacitor Terminals | Screw |
Lead Spacing | 28mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
KEMET .061UF 750V | Rapid Electronics |
CAP, FILM, PP, 133UF, 1KVDC, CAN | Farnell |
Cap, 133Uf, 440Vac, Film, Can | Newark Electronics |
CAP, 133UF, 440VAC, FILM, CAN | element14 |
Capacitor PP Film C44-P-R AC Fllter 133u | RS |
Power Film Capacitor, 133 uF, 440 V, 1 kV, ± 5%, Metallized PP, Can, Stud Mount | Avnet America |
Film Cap | RS Americas |
Where can I find additional details, specifications and documents for a C44PKGR6133RASJ?
Additional datasheets, footprints and schematics for C44PKGR6133RASJ are listed on our Part Details page. You can also find images and similar parts to C44PKGR6133RASJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C44PKGR6133RASJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44PKGR6133RASJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C44PKGR6133RASJ fall under?
The C44PKGR6133RASJ is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C44PKGR6133RASJ when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C44PKGR6133RASJ you can contact the distributor directly for product support, shipping queries etc.
Is the C44PKGR6133RASJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C44PKGR6133RASJ have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for C44PKGR6133RASJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C44PKGR6133RASJ often in real-time on the comparison pages.
What if I can't find stock of C44PKGR6133RASJ?
You can fill out our help required form which you can use to request a quote for C44PKGR6133RASJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.