C44AHGP5800ZA0J Capacitors by KEMET

CAP 80µF 330VAC 5% PP CAN

Status: Unknown
Series: C44A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.31

Distributor Stock
Logo for RS
RS
from US$52.71
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$43.34
-
Buy Now
Logo for element14
element14
from US$38.80
-
Buy Now
Logo for Farnell
Farnell
from US$34.31
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 80µF
Voltage Rating 330VAC
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range C44A Series
Capacitor Case Style Can
Capacitor Terminals Screw
Lead Spacing 22.3mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Voltage Rating VAC 330V

Alternative Descriptions

Film Capacitor 80uF 600 V dc/330 V ac | RS
80 600V |Kemet C44AHGP5800ZA0J | Newark Electronics
FILM CAPACITOR | Richardson RFPD
Power Film Capacitor, 80 uF, 330 V, 600 V, � 5%, Metallized PP, Can, Stud Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C44AHGP5800ZA0J?

Additional datasheets, footprints and schematics for C44AHGP5800ZA0J are listed on our Part Details page. You can also find images and similar parts to C44AHGP5800ZA0J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C44AHGP5800ZA0J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C44AHGP5800ZA0J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C44AHGP5800ZA0J fall under?

The C44AHGP5800ZA0J is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to C44AHGP5800ZA0J when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C44AHGP5800ZA0J you can contact the distributor directly for product support, shipping queries etc.

Is the C44AHGP5800ZA0J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C44AHGP5800ZA0J have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for C44AHGP5800ZA0J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C44AHGP5800ZA0J often in real-time on the comparison pages.

What if I can't find stock of C44AHGP5800ZA0J?

You can fill out our help required form which you can use to request a quote for C44AHGP5800ZA0J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay