Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Actuator Type | Link |
---|---|
Contact Resistance | 100mohm |
External Length / Height | 8.1mm |
External Width | 12.42mm |
Insulation Resistance | 100000Mohm |
Lead Spacing | 2.54mm |
Length | 60.62mm |
No. of Ways | 24 |
Switch, Dil St 24 Way | Newark Electronics |
Where can I find additional details, specifications and documents for a C42315-A1347-A124.?
Additional datasheets, footprints and schematics for C42315-A1347-A124. are listed on our Part Details page. You can also find images and similar parts to C42315-A1347-A124. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C42315-A1347-A124. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C42315-A1347-A124. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C42315-A1347-A124. fall under?
The C42315-A1347-A124. is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to C42315-A1347-A124. when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C42315-A1347-A124. you can contact the distributor directly for product support, shipping queries etc.
Is the C42315-A1347-A124. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C42315-A1347-A124. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C42315-A1347-A124..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C42315-A1347-A124. often in real-time on the comparison pages.
What if I can't find stock of C42315-A1347-A124.?
You can fill out our help required form which you can use to request a quote for C42315-A1347-A124. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.