Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Switch Positions | 3 Position |
---|---|
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | - |
Contact Current Max | - |
Switch Terminals | Screw |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Switch Positions | 3 Position |
---|---|
Contact Voltage AC Nom | 277V |
Switch Terminals | Screw |
RoHS Compliant | Yes |
Selector Switch, 3 Pos, 277V | Newark Electronics |
SELECTOR SWITCH KIT-HAND/OFF/AUTO | Eaton - Cutler Hammer C400T12 | RS Americas |
46K4790 | element14 |
Where can I find additional details, specifications and documents for a C400T12?
Additional datasheets, footprints and schematics for C400T12 are listed on our Part Details page. You can also find images and similar parts to C400T12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C400T12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C400T12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C400T12 fall under?
The C400T12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to C400T12 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C400T12 you can contact the distributor directly for product support, shipping queries etc.
Is the C400T12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C400T12 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for C400T12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C400T12 often in real-time on the comparison pages.
What if I can't find stock of C400T12?
You can fill out our help required form which you can use to request a quote for C400T12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.