Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 600V |
Gate Trigger Current Max, Igt | 150mA |
Current It av | 250A |
On State RMS Current IT(rms) | 400A |
RoHS Compliant | Yes |
Thyristor, 400A, 600V, To-200Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a C380M?
Additional datasheets, footprints and schematics for C380M are listed on our Part Details page. You can also find images and similar parts to C380M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C380M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C380M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C380M fall under?
The C380M is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to C380M when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C380M you can contact the distributor directly for product support, shipping queries etc.
Is the C380M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C380M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C380M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C380M often in real-time on the comparison pages.
What if I can't find stock of C380M?
You can fill out our help required form which you can use to request a quote for C380M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.