Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Capacitance | 0.68µF |
---|---|
Voltage Rating | 100V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Capacitor,ceramic,680Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant: Yes |Kemet C330C684K1R5TA | Newark Electronics |
Multilayer Ceramic Capacitor, 0.68 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
CAP, 0.68UF, 100V, MLCC, RADIAL | Farnell |
Multilayer Ceramic Capacitor, 0.68 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a C330C684K1R5TA?
Additional datasheets, footprints and schematics for C330C684K1R5TA are listed on our Part Details page. You can also find images and similar parts to C330C684K1R5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C330C684K1R5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C330C684K1R5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C330C684K1R5TA fall under?
The C330C684K1R5TA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C330C684K1R5TA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C330C684K1R5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C330C684K1R5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C330C684K1R5TA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for C330C684K1R5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C330C684K1R5TA often in real-time on the comparison pages.
What if I can't find stock of C330C684K1R5TA?
You can fill out our help required form which you can use to request a quote for C330C684K1R5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.