C316C561J5G5TA KEMET Parts by KEMET

CAP 560PF 50V MLCC RADIAL

Status: Unknown
Series: Goldmax 300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now

Specifications

Capacitance 560pF
Voltage Rating 50V
Product Range Goldmax 300 Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 2.54mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

560.pf 50.0V Rohs Compliant: Yes |Kemet C316C561J5G5TA | Newark Electronics
Multilayer Ceramic Capacitor, 560 pF, 50 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America
CAP, 560PF, 50V, MLCC, RADIAL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C316C561J5G5TA?

Additional datasheets, footprints and schematics for C316C561J5G5TA are listed on our Part Details page. You can also find images and similar parts to C316C561J5G5TA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C316C561J5G5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C316C561J5G5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C316C561J5G5TA fall under?

The C316C561J5G5TA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C316C561J5G5TA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C316C561J5G5TA you can contact the distributor directly for product support, shipping queries etc.

Is the C316C561J5G5TA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C316C561J5G5TA have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for C316C561J5G5TA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C316C561J5G5TA often in real-time on the comparison pages.

What if I can't find stock of C316C561J5G5TA?

You can fill out our help required form which you can use to request a quote for C316C561J5G5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay