Status: | Unknown |
---|---|
Series: | Goldmax 300 Series |
RoHS: | Unknown |
Capacitance | 10pF |
---|---|
Voltage Rating | 250V |
Product Range | Goldmax 300 Series |
Capacitance Tolerance | ± 2% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
10.0Pf 250V Rohs Compliant: Yes |Kemet C315C100GAG5TA | Newark Electronics |
Multilayer Ceramic Capacitor, 10 pF, 250 V, ± 2%, C0G (NP0), Radial Leaded | Avnet America |
CAP, 10PF, 250V, MLCC, RADIAL | Farnell |
Where can I find additional details, specifications and documents for a C315C100GAG5TA?
Additional datasheets, footprints and schematics for C315C100GAG5TA are listed on our Part Details page. You can also find images and similar parts to C315C100GAG5TA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C315C100GAG5TA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C315C100GAG5TA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C315C100GAG5TA fall under?
The C315C100GAG5TA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C315C100GAG5TA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C315C100GAG5TA you can contact the distributor directly for product support, shipping queries etc.
Is the C315C100GAG5TA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C315C100GAG5TA have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for C315C100GAG5TA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C315C100GAG5TA often in real-time on the comparison pages.
What if I can't find stock of C315C100GAG5TA?
You can fill out our help required form which you can use to request a quote for C315C100GAG5TA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.