Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | - |
Angle of Throw | - |
Contact Current AC Max | 1.5A |
Contact Voltage AC Max | 240V |
Product Range | - |
Illumination | Non Illuminated |
Contact Current DC Max | 300mA |
Contact Voltage DC Max | 125V |
Actuator Diameter | 29mm |
Actuator Type | Rotary |
Colour | Black |
Contact Configuration | SPST-NO SPST-NC |
Contact Current Max | 1.5A |
Contact Voltage AC Nom | 250V |
IP Rating | IP66 |
Operating Position | 2 |
Switch Operation | Off-On |
Selector Switch,2 Pos,45 Deg, Black Plastic Bezel,1 NO + 1 NC, Maint, Black | ABB C2SS1-10B-11 | RS Americas |
SWITCH, SELECTOR, 2 POSITION, BLACK | element14 |
Where can I find additional details, specifications and documents for a C2SS1-10B-11?
Additional datasheets, footprints and schematics for C2SS1-10B-11 are listed on our Part Details page. You can also find images and similar parts to C2SS1-10B-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2SS1-10B-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2SS1-10B-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2SS1-10B-11 fall under?
The C2SS1-10B-11 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to C2SS1-10B-11 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2SS1-10B-11 you can contact the distributor directly for product support, shipping queries etc.
Is the C2SS1-10B-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2SS1-10B-11 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for C2SS1-10B-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2SS1-10B-11 often in real-time on the comparison pages.
What if I can't find stock of C2SS1-10B-11?
You can fill out our help required form which you can use to request a quote for C2SS1-10B-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.