Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Capacitance | 1500pF |
---|---|
Voltage Rating | 2kV |
Ceramic Capacitor Case | 1825 [4564 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1500Pf 2000V Rohs Compliant: Yes |Kemet C1825C152JGGACTU | Newark Electronics |
CAP, 1500PF, 2KV, MLCC, 1825 | Farnell |
Where can I find additional details, specifications and documents for a C1825C152JGGACTU?
Additional datasheets, footprints and schematics for C1825C152JGGACTU are listed on our Part Details page. You can also find images and similar parts to C1825C152JGGACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1825C152JGGACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1825C152JGGACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1825C152JGGACTU fall under?
The C1825C152JGGACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1825C152JGGACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1825C152JGGACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1825C152JGGACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1825C152JGGACTU have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for C1825C152JGGACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1825C152JGGACTU often in real-time on the comparison pages.
What if I can't find stock of C1825C152JGGACTU?
You can fill out our help required form which you can use to request a quote for C1825C152JGGACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.