Status: | Unknown |
---|---|
Series: | KPS Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Product Range | KPS Series |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Stacking Height | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
CAP, MLCC, STACKED, X7R, 10UF, 1812 | element14 |
Cap, Mlcc, Stacked, X7R, 10Uf, 1812 Rohs Compliant: Yes |Kemet C1812C106M5R2CAUTO | Newark Electronics |
10UF 50V 20% 1812 | TTI Europe |
Stacked Multilayer Ceramic Capacitor, 10 uF, 50 V, � 20%, X7R, 1812 [4532 Metric], 5 mm Stack Height | Avnet Abacus |
Where can I find additional details, specifications and documents for a C1812C106M5R2CAUTO?
Additional datasheets, footprints and schematics for C1812C106M5R2CAUTO are listed on our Part Details page. You can also find images and similar parts to C1812C106M5R2CAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1812C106M5R2CAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1812C106M5R2CAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1812C106M5R2CAUTO fall under?
The C1812C106M5R2CAUTO is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1812C106M5R2CAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1812C106M5R2CAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1812C106M5R2CAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1812C106M5R2CAUTO have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for C1812C106M5R2CAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1812C106M5R2CAUTO often in real-time on the comparison pages.
What if I can't find stock of C1812C106M5R2CAUTO?
You can fill out our help required form which you can use to request a quote for C1812C106M5R2CAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.