Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 600V |
Gate Trigger Current Max, Igt | 150mA |
Current It av | 150A |
On State RMS Current IT(rms) | 235A |
RoHS Compliant | No |
Thyristor, 235A, 600V, To-209Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a C180M?
Additional datasheets, footprints and schematics for C180M are listed on our Part Details page. You can also find images and similar parts to C180M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C180M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C180M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C180M fall under?
The C180M is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to C180M when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C180M you can contact the distributor directly for product support, shipping queries etc.
Is the C180M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C180M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for C180M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C180M often in real-time on the comparison pages.
What if I can't find stock of C180M?
You can fill out our help required form which you can use to request a quote for C180M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.