Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$0.15
Capacitance | 0.068µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1808 [4520 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MLCC - SMD/SMT 500volts .068uF X7R 10% Flex Term | Rapid Electronics |
KEMET MLCC 500V 10% X7R TC 68nF SMD 1808 | Distrelec |
.068Uf 500V Rohs Compliant: Yes |Kemet C1808X683KCRACTU | Newark Electronics |
Multilayer Ceramic Capacitor, 0.068 uF, 500 V, ± 10%, X7R, 1808 [4520 Metric] | Avnet America |
.068UF 500V 10% 1808 | TTI Europe |
Where can I find additional details, specifications and documents for a C1808X683KCRACTU?
Additional datasheets, footprints and schematics for C1808X683KCRACTU are listed on our Part Details page. You can also find images and similar parts to C1808X683KCRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1808X683KCRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1808X683KCRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1808X683KCRACTU fall under?
The C1808X683KCRACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1808X683KCRACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1808X683KCRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1808X683KCRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1808X683KCRACTU have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for C1808X683KCRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1808X683KCRACTU often in real-time on the comparison pages.
What if I can't find stock of C1808X683KCRACTU?
You can fill out our help required form which you can use to request a quote for C1808X683KCRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.