Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Capacitance | 82pF |
---|---|
Voltage Rating | 3kV |
Ceramic Capacitor Case | 1808 [4520 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitor,ceramic,82Pf,3Kvdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant: Yes |Kemet C1808C820KHGACTU | Newark Electronics |
Multilayer Ceramic Capacitor, 82 pF, 3000 V, ± 10%, C0G (NP0), 1808 [4520 Metric] | Avnet America |
CAP, 82PF, 3KV, MLCC, 1808 | Farnell |
Where can I find additional details, specifications and documents for a C1808C820KHGACTU?
Additional datasheets, footprints and schematics for C1808C820KHGACTU are listed on our Part Details page. You can also find images and similar parts to C1808C820KHGACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1808C820KHGACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1808C820KHGACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1808C820KHGACTU fall under?
The C1808C820KHGACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1808C820KHGACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1808C820KHGACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1808C820KHGACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1808C820KHGACTU have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for C1808C820KHGACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1808C820KHGACTU often in real-time on the comparison pages.
What if I can't find stock of C1808C820KHGACTU?
You can fill out our help required form which you can use to request a quote for C1808C820KHGACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.