Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 800V |
Gate Trigger Current Max Igt | 150mA |
Current It av | - |
On State RMS Current IT(rms) | 63A |
Peak Non Rep Surge Current Itsm 50Hz | 910A |
Holding Current Max Ih | 250mA |
Gate Trigger Voltage Max Vgt | 3V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Thyristor Case | TO-65 |
Thyristor Case Style | TO-65 |
Thyristor, 800V, To-65 | Newark Electronics |
SCR 63 Amp 800 V TO-65 | Solid State Manufacturing C147N | RS Americas |
Where can I find additional details, specifications and documents for a C147N?
Additional datasheets, footprints and schematics for C147N are listed on our Part Details page. You can also find images and similar parts to C147N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C147N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C147N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C147N fall under?
The C147N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to C147N when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C147N you can contact the distributor directly for product support, shipping queries etc.
Is the C147N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C147N have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for C147N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C147N often in real-time on the comparison pages.
What if I can't find stock of C147N?
You can fill out our help required form which you can use to request a quote for C147N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.