Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Case Style | Module |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 5°C |
RoHS Compliant | Yes |
Mini-Spectrometer, 640-1050Nm, Usb 2.0 | Newark Electronics |
MINI-SPECTROMETER, 5 TO 50DEG C | element14 |
Where can I find additional details, specifications and documents for a C14384MA-01?
Additional datasheets, footprints and schematics for C14384MA-01 are listed on our Part Details page. You can also find images and similar parts to C14384MA-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C14384MA-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C14384MA-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C14384MA-01 fall under?
The C14384MA-01 is listed under Semiconductors - ICs > IC Sensors > Image Sensors.
Can I view similar or alternative parts?
You can view similar parts to C14384MA-01 when available in the Image Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C14384MA-01 you can contact the distributor directly for product support, shipping queries etc.
Is the C14384MA-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for C14384MA-01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C14384MA-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C14384MA-01 often in real-time on the comparison pages.
What if I can't find stock of C14384MA-01?
You can fill out our help required form which you can use to request a quote for C14384MA-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.