Status: | Unknown |
---|---|
Series: | AEC-Q200 X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
3,560
in stock
|
Buy Now | |
element14
from US$0.68
|
3,560
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
960
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, 4.7µF, 50V, 20%, X7R, 1210 | element14 |
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant: Yes |Kemet C1210X475M5RACAUTO | Newark Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 4.7 uF, 50 V, ± 20%, X7R, 1210 [3225 Metric] | Avnet America |
4.7UF 50V 20% 1210 | TTI Europe |
Multilayer Ceramic Capacitor, 4.7 uF, 50 V, � 20%, X7R, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a C1210X475M5RACAUTO?
Additional datasheets, footprints and schematics for C1210X475M5RACAUTO are listed on our Part Details page. You can also find images and similar parts to C1210X475M5RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210X475M5RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210X475M5RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210X475M5RACAUTO fall under?
The C1210X475M5RACAUTO is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1210X475M5RACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210X475M5RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1210X475M5RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210X475M5RACAUTO have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for C1210X475M5RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210X475M5RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1210X475M5RACAUTO?
You can fill out our help required form which you can use to request a quote for C1210X475M5RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.