Status: | Unknown |
---|---|
Series: | AEC-Q200 X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
2,000
in stock
|
Buy Now | |
element14
from US$0.86
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.83
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$1.38
|
918
in stock
|
Buy Now | |
Rutronik
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 250V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, Aec-Q200, 0.47Uf, 250V, Mlcc, 1210 Rohs Compliant: Yes |Kemet C1210X474KARACAUTO | Newark Electronics |
CAP, AEC-Q200, 0.47UF, 250V, MLCC, 1210 | element14 |
KEMET Ceramic Capacitor 470nF, 250VDC, 1210, ± | Distrelec |
KC 470nF 1210 10% 250V X7R ASTAG | Rutronik |
Capacitor Ceramic Multilayer Automotive | RS |
Multilayer Ceramic Capacitor, 0.47 uF, 250 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C1210X474KARACAUTO?
Additional datasheets, footprints and schematics for C1210X474KARACAUTO are listed on our Part Details page. You can also find images and similar parts to C1210X474KARACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210X474KARACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210X474KARACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210X474KARACAUTO fall under?
The C1210X474KARACAUTO is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1210X474KARACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210X474KARACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1210X474KARACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210X474KARACAUTO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Rutronik have stock available or on a lead time for C1210X474KARACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210X474KARACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1210X474KARACAUTO?
You can fill out our help required form which you can use to request a quote for C1210X474KARACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.