Status: | Unknown |
---|---|
Series: | AEC-Q200 X Series FT-CAP |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.30Uf 25.0V Rohs Compliant: Yes |Kemet C1210X335K3RACAUTO | Newark Electronics |
CAP, AEC-Q200, 3.3UF, 25V, MLCC, 1210 | Farnell |
Where can I find additional details, specifications and documents for a C1210X335K3RACAUTO?
Additional datasheets, footprints and schematics for C1210X335K3RACAUTO are listed on our Part Details page. You can also find images and similar parts to C1210X335K3RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210X335K3RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210X335K3RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210X335K3RACAUTO fall under?
The C1210X335K3RACAUTO is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1210X335K3RACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210X335K3RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1210X335K3RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210X335K3RACAUTO have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for C1210X335K3RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210X335K3RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1210X335K3RACAUTO?
You can fill out our help required form which you can use to request a quote for C1210X335K3RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.