Status: | Unknown |
---|---|
Series: | ArcShield&trade |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
5,775
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
92,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
78,000
in stock
|
Buy Now | |
element14
from US$0.11
|
78,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
78,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
3,360
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
1,495
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ArcShield&trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
.1UF 500V 10% 1210 | TTI Europe |
Cap, 0.1Μf, 500V, 10%, X7R, 1210, Reel | Newark Electronics |
CAP, 0.1µF, 500V, 10%, X7R, 1210, REEL | element14 |
Capacitor Arcshield 100nF 500V 1210 | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.1 uF, 500 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
MLCC - SMD/SMT .1UF 500V 10% 1210 | Rapid Electronics |
KEMET Ceramic Capacitor 100nF, 500VDC, 1210, ± | Distrelec |
1210 Arcshield HV 100nF Ceramic Multilayer Cap,500VDC,+125C, X7R Dielec,+/-10% | KEMET C1210V104KCRACTU | RS Americas |
Where can I find additional details, specifications and documents for a C1210V104KCRACTU?
Additional datasheets, footprints and schematics for C1210V104KCRACTU are listed on our Part Details page. You can also find images and similar parts to C1210V104KCRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210V104KCRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210V104KCRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210V104KCRACTU fall under?
The C1210V104KCRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210V104KCRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210V104KCRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1210V104KCRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210V104KCRACTU have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for C1210V104KCRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210V104KCRACTU often in real-time on the comparison pages.
What if I can't find stock of C1210V104KCRACTU?
You can fill out our help required form which you can use to request a quote for C1210V104KCRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.