Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
12,000
in stock
|
Buy Now | |
element14
from US$0.45
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,440
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, Aec-Q200, 22Uf, 10V, Mlcc, 1210 Rohs Compliant: Yes |Kemet C1210C226K8RACAUTO | Newark Electronics |
CAP, AEC-Q200, 22UF, 10V, MLCC, 1210 | element14 |
KC 22µF 1210 10% 10V X7R AECQ | Rutronik |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 22 uF, 10 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
22UF 10V 10% 1210 | TTI Europe |
Where can I find additional details, specifications and documents for a C1210C226K8RACAUTO?
Additional datasheets, footprints and schematics for C1210C226K8RACAUTO are listed on our Part Details page. You can also find images and similar parts to C1210C226K8RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1210C226K8RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1210C226K8RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1210C226K8RACAUTO fall under?
The C1210C226K8RACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1210C226K8RACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1210C226K8RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C1210C226K8RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1210C226K8RACAUTO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for C1210C226K8RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1210C226K8RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C1210C226K8RACAUTO?
You can fill out our help required form which you can use to request a quote for C1210C226K8RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.