C1206X330J5GACAUTO KEMET Parts by KEMET

CAP 33PF 50V 5% C0G/NP0 1206

Status: Unknown
Series: AEC-Q200 X Series FT-CAP
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
1,850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
1,850
in stock
Buy Now
Logo for element14
element14
from US$0.12
1,850
in stock
Buy Now

Specifications

Capacitance 33pF
Voltage Rating 50V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range AEC-Q200 X Series FT-CAP
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 33Pf, 50V, 5%, C0G/Np0, 1206 | Newark Electronics
CAP, 33PF, 50V, 5%, C0G/NP0, 1206 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a C1206X330J5GACAUTO?

Additional datasheets, footprints and schematics for C1206X330J5GACAUTO are listed on our Part Details page. You can also find images and similar parts to C1206X330J5GACAUTO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for C1206X330J5GACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206X330J5GACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does C1206X330J5GACAUTO fall under?

The C1206X330J5GACAUTO is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to C1206X330J5GACAUTO when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the C1206X330J5GACAUTO you can contact the distributor directly for product support, shipping queries etc.

Is the C1206X330J5GACAUTO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for C1206X330J5GACAUTO have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for C1206X330J5GACAUTO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for C1206X330J5GACAUTO often in real-time on the comparison pages.

What if I can't find stock of C1206X330J5GACAUTO?

You can fill out our help required form which you can use to request a quote for C1206X330J5GACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay