Status: | Unknown |
---|---|
Series: | X Series FT-CAP |
RoHS: | Unknown |
Prices starting from US$0.22
Capacitance | 2200pF |
---|---|
Voltage Rating | 1kV |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | X Series FT-CAP |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Application | Automotive Qualified |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
MLCC - SMD/SMT 1000V 2.2nF X7R 1206 10% Flex Term | Rapid Electronics |
KEMET MLCC 1000V 10% X7R TC 2.2nF 1206 | Distrelec |
Multilayer Ceramic Capacitor, X Series, 2200 Pf, - 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant: Yes |Kemet C1206X222KDRACTU | Newark Electronics |
Multilayer Ceramic Capacitor, 2200 pF, 1000 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
2200PF 1KV 10% 1206 | TTI Europe |
CAP, 2200PF, 1 KV, 10%, X7R, 1206 | Farnell |
Where can I find additional details, specifications and documents for a C1206X222KDRACTU?
Additional datasheets, footprints and schematics for C1206X222KDRACTU are listed on our Part Details page. You can also find images and similar parts to C1206X222KDRACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206X222KDRACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206X222KDRACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206X222KDRACTU fall under?
The C1206X222KDRACTU is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C1206X222KDRACTU when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206X222KDRACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1206X222KDRACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206X222KDRACTU have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for C1206X222KDRACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206X222KDRACTU often in real-time on the comparison pages.
What if I can't find stock of C1206X222KDRACTU?
You can fill out our help required form which you can use to request a quote for C1206X222KDRACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.