Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Capacitance | 47pF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitor,ceramic,47Pf,200Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant: Yes |Kemet C1206C470J2GACTU | Newark Electronics |
Multilayer Ceramic Capacitor, 47 pF, 200 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet America |
47PF 200V 5% 1206 | TTI Europe |
CAP, 47PF, 200V, MLCC, 1206 | Farnell |
Where can I find additional details, specifications and documents for a C1206C470J2GACTU?
Additional datasheets, footprints and schematics for C1206C470J2GACTU are listed on our Part Details page. You can also find images and similar parts to C1206C470J2GACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C1206C470J2GACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C1206C470J2GACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C1206C470J2GACTU fall under?
The C1206C470J2GACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C1206C470J2GACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C1206C470J2GACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C1206C470J2GACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C1206C470J2GACTU have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for C1206C470J2GACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C1206C470J2GACTU often in real-time on the comparison pages.
What if I can't find stock of C1206C470J2GACTU?
You can fill out our help required form which you can use to request a quote for C1206C470J2GACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.