Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,290
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,456
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
154
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 200V |
---|---|
Gate Trigger Current Max Igt | 200 A |
Current It av | 2.55A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-225AA |
No. of Pins | 3Pins |
MSL | - |
C106BG, STANDARD RECOVERY RECTIFIERS | Farnell |
Diode, SCR, Vr 200V, If 4A, Pkg TO-225AA, Vf 2.2V, I2T 1.65A2s, Tj +110degc, Cs 20A | ON Semiconductor C106BG | RS Americas |
Status: | Unknown |
---|---|
Series: | C106 Series |
RoHS: | Unknown |
Peak Repetitive Off-State Voltage Vdrm | 200V |
---|---|
Gate Trigger Current Max Igt | 200µA |
Current It av | 2.55A |
On State RMS Current IT(rms) | 4A |
Thyristor Case Style | TO-225AA |
No. of Pins | 3Pins |
Peak Non Rep Surge Current Itsm 50Hz | - |
Holding Current Max Ih | 3mA |
Gate Trigger Voltage Max Vgt | 800mV |
Operating Temperature Max | 110°C |
Product Range | C106 Series |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Thyristor SCR 200V 20A TO225 | RS |
Thyristor | Transfer Multisort Elektronik |
Scr Thyristor, 4A, 200V, To-225Aa | Newark Electronics |
C106 Series 4 A 200 V Through Hole Silicon Controlled Rectifier - TO-225AA | Future Electronics |
4A 200V SCR C77 | TTI Europe |
Where can I find additional details, specifications and documents for a C106BG?
Additional datasheets, footprints and schematics for C106BG are listed on our Part Details page. You can also find images and similar parts to C106BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C106BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C106BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C106BG fall under?
The C106BG is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCRs.
Can I view similar or alternative parts?
You can view similar parts to C106BG when available in the Thyristors - SCRs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C106BG you can contact the distributor directly for product support, shipping queries etc.
Is the C106BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C106BG have stock available?
Authorised distributors including Farnell, RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for C106BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C106BG often in real-time on the comparison pages.
What if I can't find stock of C106BG?
You can fill out our help required form which you can use to request a quote for C106BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.