Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
402
in stock
|
Buy Now | |
element14
from US$1.75
|
402
in stock
|
Buy Now | |
Farnell
from US$1.69
|
402
in stock
|
Buy Now | |
TE Store
from US$6.63
|
378
in stock
|
Buy Now | |
Avnet America
from US$3.02
|
-
|
Buy Now | |
RS Americas
from US$2.49
|
-
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | C Series |
Power Rating | 10W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 90ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Res, 4K7, 5%, 10W, Axial, Wirewound | Newark Electronics |
RES, 4K7, 5%, 10W, AXIAL, WIREWOUND | element14 |
C10 4K7 5% (LOOSE) Resistance Value: 4.7K Ω Element Type: Wire Wound Resistor Type: Power Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 38.1 x 8.5 mm Through-Hole Resistor | 4.7K Ω Wire Wound Power Resistor 5 % | Part Number: C104K7JL | Internal Number: 2-1623773-8 | 38.1 x 8.5 mm | TE Connectivity | TE Store |
Vitreous Wirewound Resistor, 4K7 10W | RS |
Res Wirewound 4.7K Ohm 5% 10W ±90ppm/°C Conformal AXL Thru-Hole Loose Pack | Avnet America |
C10 Series Axial Wirewound Resistor 4.7kOhms +/-5% 10W +/-90ppm/degC | TE Connectivity C104K7JL | RS Americas |
Where can I find additional details, specifications and documents for a C104K7JL?
Additional datasheets, footprints and schematics for C104K7JL are listed on our Part Details page. You can also find images and similar parts to C104K7JL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C104K7JL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C104K7JL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C104K7JL fall under?
The C104K7JL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to C104K7JL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C104K7JL you can contact the distributor directly for product support, shipping queries etc.
Is the C104K7JL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C104K7JL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for C104K7JL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C104K7JL often in real-time on the comparison pages.
What if I can't find stock of C104K7JL?
You can fill out our help required form which you can use to request a quote for C104K7JL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.