Status: | Unknown |
---|---|
Series: | ESD Rated Series |
RoHS: | Unknown |
Capacitance | 2200pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | ESD Rated Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2200Pf 50.0V Rohs Compliant: Yes |Kemet C0603C222K5RECTU | Newark Electronics |
Cap Cer 0603 2.2nF 50V X7R +/-10% 4K 7" Reel | KEMET C0603C222K5RECTU | RS Americas |
CAP, 2200PF, 50V, MLCC, 0603 | Farnell |
Where can I find additional details, specifications and documents for a C0603C222K5RECTU?
Additional datasheets, footprints and schematics for C0603C222K5RECTU are listed on our Part Details page. You can also find images and similar parts to C0603C222K5RECTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0603C222K5RECTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0603C222K5RECTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0603C222K5RECTU fall under?
The C0603C222K5RECTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C0603C222K5RECTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0603C222K5RECTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0603C222K5RECTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0603C222K5RECTU have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for C0603C222K5RECTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0603C222K5RECTU often in real-time on the comparison pages.
What if I can't find stock of C0603C222K5RECTU?
You can fill out our help required form which you can use to request a quote for C0603C222K5RECTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.