Status: | Unknown |
---|---|
Series: | C Series KEMET |
RoHS: | Unknown |
Capacitance | 8200pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | C Series KEMET |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitor, 8200 pF, 50 V, ± 5%, X7R, 0402 [1005 Metric] | Avnet America |
Capacitor,ceramic,8.2Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant: Yes |Kemet C0402C822J5RACTU | Newark Electronics |
8200PF 50V 5% 0402 | TTI Europe |
CAP, 8200PF, 50V, MLCC, 0402 | Farnell |
Where can I find additional details, specifications and documents for a C0402C822J5RACTU?
Additional datasheets, footprints and schematics for C0402C822J5RACTU are listed on our Part Details page. You can also find images and similar parts to C0402C822J5RACTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0402C822J5RACTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C822J5RACTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0402C822J5RACTU fall under?
The C0402C822J5RACTU is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to C0402C822J5RACTU when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C822J5RACTU you can contact the distributor directly for product support, shipping queries etc.
Is the C0402C822J5RACTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0402C822J5RACTU have stock available?
Authorised distributors including Avnet America, Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for C0402C822J5RACTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0402C822J5RACTU often in real-time on the comparison pages.
What if I can't find stock of C0402C822J5RACTU?
You can fill out our help required form which you can use to request a quote for C0402C822J5RACTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.