Status: | Unknown |
---|---|
Series: | AEC-Q200 C Series |
RoHS: | Unknown |
Prices starting from US$0.0070
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0073
|
60,000
in stock
|
Buy Now | |
element14
from US$0.0096
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
20,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0097
|
-
|
Buy Now | |
Avnet Asia
from US$0.0090
|
-
|
Buy Now | |
TTI Europe
from US$0.0072
|
-
|
Buy Now |
Capacitance | 220pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AEC-Q200 C Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CAP, AEC-Q200, 220PF, 50V, MLCC, 0402 | element14 |
Cap, Aec-Q200, 220Pf, 50V, Mlcc, 0402 | Newark Electronics |
Multilayer Ceramic Capacitor, 220 pF, 50 V, � 10%, X7R, 0402 [1005 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitor, 220 pF, 50 V, ± 10%, X7R, 0402 [1005 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a C0402C221K5RACAUTO?
Additional datasheets, footprints and schematics for C0402C221K5RACAUTO are listed on our Part Details page. You can also find images and similar parts to C0402C221K5RACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C0402C221K5RACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C0402C221K5RACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C0402C221K5RACAUTO fall under?
The C0402C221K5RACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to C0402C221K5RACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C0402C221K5RACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the C0402C221K5RACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C0402C221K5RACAUTO have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and Avnet America have stock available or on a lead time for C0402C221K5RACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C0402C221K5RACAUTO often in real-time on the comparison pages.
What if I can't find stock of C0402C221K5RACAUTO?
You can fill out our help required form which you can use to request a quote for C0402C221K5RACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.