Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
3,169
in stock
|
Buy Now | |
RS Americas
from US$0.0480
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3,169
in stock
|
Buy Now | |
element14
from US$0.09
|
3,169
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.13
|
30
in stock
|
Buy Now | |
RS
from US$42.63
|
-
|
Buy Now |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Black |
External Length | 35mm |
External Width | 12.7mm |
Height | - |
Product Range | - |
Accessory Type | Cradle Clip Base |
Colour | Black |
Fixing Hole Diameter | 4.8mm |
Material | Polyamide 6.6 |
Mounting Hole Dia | 4.8mm |
Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | C Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.63mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Terminal, Butt Splice, 16-14Awg, Uninsul | Newark Electronics |
TERMINAL, BUTT SPLICE, 16-14AWG, UNINSUL | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a C2?
Additional datasheets, footprints and schematics for C2 are listed on our Part Details page. You can also find images and similar parts to C2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C2 fall under?
The C2 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to C2 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C2 you can contact the distributor directly for product support, shipping queries etc.
Is the C2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for C2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C2 often in real-time on the comparison pages.
What if I can't find stock of C2?
You can fill out our help required form which you can use to request a quote for C2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.