BZX84C20S-7-F Semiconductors - Discretes by Multicomp

DIODE ZENER ARRAY 20V 200mW SOT-363 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0404

Distributor Stock
Logo for Farnell
Farnell
from US$0.0413
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0469
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0404
-
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Zener Voltage Vz Typ 20V
Diode Configuration Dual Independent
Power Dissipation Pd 200mW
Operating Temperature Min -65°C
Operating Temperature Max 150°C
No. of Pins 6 Pin

Alternative Descriptions

DIODE, ZENER ARRAY, 20V, 200mW, SOT-363 | element14


BZX84C20S-7-F Diodes by Multicomp Pro

DIODE, ZENER ARRAY, 20V, 200mW, SOT-363, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Zener Voltage Vz Typ 20V
Diode Configuration Dual Independent
Power Dissipation Pd 200mW
Operating Temperature Min -65°C
Operating Temperature Max 150°C
No. of Pins 6 Pin
RoHS Compliant Yes

Alternative Descriptions

Diode, Zener Array, 20V, 200Mw, Sot-363, Full Reel | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BZX84C20S-7-F?

Additional datasheets, footprints and schematics for BZX84C20S-7-F are listed on our Part Details page. You can also find images and similar parts to BZX84C20S-7-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BZX84C20S-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZX84C20S-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BZX84C20S-7-F fall under?

The BZX84C20S-7-F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to BZX84C20S-7-F when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BZX84C20S-7-F you can contact the distributor directly for product support, shipping queries etc.

Is the BZX84C20S-7-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BZX84C20S-7-F have stock available?

Authorised distributors including Avnet Silica, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for BZX84C20S-7-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BZX84C20S-7-F often in real-time on the comparison pages.

What if I can't find stock of BZX84C20S-7-F?

You can fill out our help required form which you can use to request a quote for BZX84C20S-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay