Status: | Active |
---|---|
Series: | BZW50 |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.68
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
74
in stock
|
Buy Now | |
element14
from US$2.14
|
74
in stock
|
Buy Now | |
Farnell
from US$2.04
|
74
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.13
|
37
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now |
Peak pulse power: 5000 W (10/1000 µs) |
5000 W (10/1000 µs) |
Stand off voltage range from 10 V to 180 V |
Unidirectional and bidirectional diode |
Low clamping factor |
Fast response time |
UL497B, file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0662 5 kW TVS |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Transient Voltage Suppressor, Tvs, Transil Bzw50 Series, Unidirectional, 56 V, R6, 2, 62.2 V Rohs Compliant: Yes |Stmicroelectronics BZW50-56 | Newark Electronics |
DIODE, TVS, 56V, 5KW, R6 | element14 |
Diode TVS Single Uni-Dir 56V 5KW R-6 | RS |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Uni-Dir 56V 5KW 2-Pin Case R-6 T/R | Avnet Silica |
BZW50 Series 5000 W 56 V Uni Directional Axial Through Hole TVS Diode - R-6 | Future Electronics |
Where can I find additional details, specifications and documents for a BZW50-56?
Additional datasheets, footprints and schematics for BZW50-56 are listed on our Part Details page. You can also find images and similar parts to BZW50-56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW50-56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW50-56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW50-56 fall under?
The BZW50-56 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW50-56 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW50-56 you can contact the distributor directly for product support, shipping queries etc.
Is the BZW50-56 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW50-56 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for BZW50-56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW50-56 often in real-time on the comparison pages.
What if I can't find stock of BZW50-56?
You can fill out our help required form which you can use to request a quote for BZW50-56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.