Status: | Active |
---|---|
Series: | BZW50 |
RoHS: | Compliant |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.95
|
495
in stock
|
Buy Now | |
Future Electronics
from US$1.87
|
8,700
in stock
|
Buy Now | |
Newark Electronics
from US$2.63
|
2,387
in stock
|
Buy Now | |
element14
from US$1.97
|
2,387
in stock
|
Buy Now | |
Farnell
from US$2.00
|
2,387
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.13
|
236
in stock
|
Buy Now | |
Distrelec
from US$2.61
|
126
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: 5000 W (10/1000 µs) |
5000 W (10/1000 µs) |
Stand off voltage range from 10 V to 180 V |
Unidirectional and bidirectional diode |
Low clamping factor |
Fast response time |
UL497B, file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0662 5 kW TVS |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
BZW50 Series 5000 W 36.6 V Uni Directional Axial TVS Diode - R-6 | Future Electronics |
Transient Voltage Suppressor, Tvs, Transil Bzw50 Series, Unidirectional, 33 V, R6, 2, 36.6 V Rohs Compliant: Yes |Stmicroelectronics BZW50-33. | Newark Electronics |
DIODE, TVS, 33V, 5KW | element14 |
TVS unidirectional diode,BZW50-33 | RS |
Diode: TVS | Transfer Multisort Elektronik |
ST TVS Diode, 33V, 5kW, R6 | Distrelec |
Diode TVS Single Uni-Dir 33V 5KW 2-Pin Case R-6 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a BZW50-33?
Additional datasheets, footprints and schematics for BZW50-33 are listed on our Part Details page. You can also find images and similar parts to BZW50-33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW50-33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW50-33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW50-33 fall under?
The BZW50-33 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW50-33 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW50-33 you can contact the distributor directly for product support, shipping queries etc.
Is the BZW50-33 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW50-33 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BZW50-33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW50-33 often in real-time on the comparison pages.
What if I can't find stock of BZW50-33?
You can fill out our help required form which you can use to request a quote for BZW50-33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.