Status: | Active |
---|---|
Series: | BZW50 |
RoHS: | Compliant |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
470
in stock
|
Buy Now | |
Future Electronics
from US$1.32
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
237
in stock
|
Buy Now | |
element14
from US$2.62
|
237
in stock
|
Buy Now | |
Farnell
from US$1.62
|
237
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.10
|
76
in stock
|
Buy Now | |
Avnet Silica
-
|
400
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now |
Peak pulse power: 5000 W (10/1000 µs) |
5000 W (10/1000 µs) |
Stand off voltage range from 10 V to 180 V |
Unidirectional and bidirectional diode |
Low clamping factor |
Fast response time |
UL497B, file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0662 5 kW TVS |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
ESD Suppressors / TVS Diodes 5000W 120V Bidirect | Future Electronics |
Diode TVS Single Bi-Dir 120V 5KW R-6 | RS |
Diode, Tvs, 120V, 5Kw, R6 | Newark Electronics |
DIODE, TVS, 120V, 5KW, R6 | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Bi-Dir 120V 5KW 2-Pin Case R-6 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a BZW50-120B?
Additional datasheets, footprints and schematics for BZW50-120B are listed on our Part Details page. You can also find images and similar parts to BZW50-120B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW50-120B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW50-120B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW50-120B fall under?
The BZW50-120B is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW50-120B when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW50-120B you can contact the distributor directly for product support, shipping queries etc.
Is the BZW50-120B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW50-120B have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for BZW50-120B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW50-120B often in real-time on the comparison pages.
What if I can't find stock of BZW50-120B?
You can fill out our help required form which you can use to request a quote for BZW50-120B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.