Status: | Active |
---|---|
Series: | BZW06 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
5,361
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
5,361
in stock
|
Buy Now | |
element14
from US$0.23
|
5,361
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
615
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
600 W peak pulse power (10/1000 µs) |
Stand-off voltage range 5.8 to 376 V |
Unidirectional and bidirectional types |
Low clamping factor |
Fast response time |
UL recognized, file: E136224 |
Product Specifications |
---|
DS0661 Transilâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, Bidir, 342V, Do-15 Rohs Compliant: Yes |Stmicroelectronics BZW06-342BRL | Newark Electronics |
TVS DIODE, BIDIR, 342V, DO-15 | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Bi-Dir 342V 600W 2-Pin DO-15 T/R | Avnet America |
Where can I find additional details, specifications and documents for a BZW06-342BRL?
Additional datasheets, footprints and schematics for BZW06-342BRL are listed on our Part Details page. You can also find images and similar parts to BZW06-342BRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW06-342BRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW06-342BRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW06-342BRL fall under?
The BZW06-342BRL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW06-342BRL when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW06-342BRL you can contact the distributor directly for product support, shipping queries etc.
Is the BZW06-342BRL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW06-342BRL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for BZW06-342BRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW06-342BRL often in real-time on the comparison pages.
What if I can't find stock of BZW06-342BRL?
You can fill out our help required form which you can use to request a quote for BZW06-342BRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.