Status: | Active |
---|---|
Series: | BZW06 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,025
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
3,750
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
3,701
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
1,406
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
718
in stock
|
Buy Now | |
element14
from US$0.20
|
718
in stock
|
Buy Now | |
Farnell
from US$0.19
|
718
in stock
|
Buy Now | |
Avnet Silica
-
|
44,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
600 W peak pulse power (10/1000 µs) |
Stand-off voltage range 5.8 to 376 V |
Unidirectional and bidirectional types |
Low clamping factor |
Fast response time |
UL recognized, file: E136224 |
Product Specifications |
---|
DS0661 Transilâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Diode: TVS | Transfer Multisort Elektronik |
STMicroelectronics, BZW06-28 | RS |
Tvs Diode, 600W, 28V, Unidir, Do-204Ac | Newark Electronics |
TVS DIODE, 600W, 28V, DO-204AC | element14 |
Diode TVS Single Uni-Dir 28.2V 600W 2-Pin DO-15 Ammo | Avnet Silica |
TVS DO-15 UNI 600W - 28.2Vbr - 1 | Future Electronics |
Where can I find additional details, specifications and documents for a BZW06-28?
Additional datasheets, footprints and schematics for BZW06-28 are listed on our Part Details page. You can also find images and similar parts to BZW06-28 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW06-28 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW06-28 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW06-28 fall under?
The BZW06-28 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW06-28 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW06-28 you can contact the distributor directly for product support, shipping queries etc.
Is the BZW06-28 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW06-28 have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for BZW06-28.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW06-28 often in real-time on the comparison pages.
What if I can't find stock of BZW06-28?
You can fill out our help required form which you can use to request a quote for BZW06-28 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.