Status: | Active |
---|---|
Series: | BZW06 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
990
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
185,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
8,250
in stock
|
Buy Now | |
SOS electronic
from US$0.07
|
4,700
in stock
|
Buy Now | |
element14
from US$0.15
|
4,046
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,046
in stock
|
Buy Now | |
Conrad
from US$0.21
|
3,937
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2,730
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
600 W peak pulse power (10/1000 µs) |
Stand-off voltage range 5.8 to 376 V |
Unidirectional and bidirectional types |
Low clamping factor |
Fast response time |
UL recognized, file: E136224 |
Product Specifications |
---|
DS0661 Transilâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
BZW06 Series 600 W 15 V Bi-Directional Axial Lead Transil Diode - DO-15 | Future Electronics |
TVS Diode Bidirectional 600W 15.3V DO-15 | RS |
Diode TVS Single Bi-Dir 15.3V 600W 2-Pin DO-15 Ammo | Avnet Silica |
Diode, Tvs 15V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | BZW06 Series |
RoHS: | Unknown |
Product Range | BZW06 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15.3V |
Clamping Voltage Vc Max | 25.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.1V |
Breakdown Voltage Max | 18.9V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 18V |
Breakdown Voltage Range | 17.1V to 18.9V |
Clamping Voltage @ 8/20µs Max | 32.5V |
Diode Type | Bidirectional TVS |
Peak Pulse Current IPP @ 10/1000µs | 24A |
Peak Pulse Current IPP @ 8/20µs | 123A |
Peak Pulse Current Ippm | 24A |
Power Dissipation Pd | 1.7W |
Termination Type | Axial Leaded |
Where can I find additional details, specifications and documents for a BZW06-15B?
Additional datasheets, footprints and schematics for BZW06-15B are listed on our Part Details page. You can also find images and similar parts to BZW06-15B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW06-15B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW06-15B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW06-15B fall under?
The BZW06-15B is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW06-15B when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW06-15B you can contact the distributor directly for product support, shipping queries etc.
Is the BZW06-15B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW06-15B have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, SOS electronic, element14 and Farnell have stock available or on a lead time for BZW06-15B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW06-15B often in real-time on the comparison pages.
What if I can't find stock of BZW06-15B?
You can fill out our help required form which you can use to request a quote for BZW06-15B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.