Status: | Unknown |
---|---|
Series: | BZW06 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,423
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
15,800
in stock
|
Buy Now | |
Conrad
from US$0.21
|
4,776
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
3,807
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,700
in stock
|
Buy Now | |
SOS electronic
from US$0.11
|
2,900
in stock
|
Buy Now | |
element14
from US$0.20
|
2,423
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Product Range | BZW06 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12.8V |
Clamping Voltage Vc Max | 21.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.3V |
Breakdown Voltage Max | 15.8V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 15V |
Breakdown Voltage Range | 14.3V to 15.8V |
Clamping Voltage @ 8/20µs Max | 27.2V |
Diode Type | Bidirectional TVS |
Peak Pulse Current IPP @ 10/1000µs | 28A |
Peak Pulse Current IPP @ 8/20µs | 147A |
Peak Pulse Current Ippm | 28A |
Power Dissipation Pd | 1.7W |
Termination Type | Axial Leaded |
Status: | Unknown |
---|---|
Series: | BZW06 Series |
RoHS: | Unknown |
Product Range | BZW06 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12.8V |
Clamping Voltage Vc Max | 27.2V |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 14.3V |
Breakdown Voltage Max | 14.3V |
Peak Pulse Power Dissipation | 600W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-204AC |
Breakover Voltage Min | 14.3V |
Capacitance Cd @ Vr Typ | 1900pF |
Clamping Voltage @ 8/20µs Max | 27.2V |
Diode Type | Unidirectional TVS |
External Length / Height | 7.62mm |
Full Power Rating Temperature | 75°C |
Peak Pulse Current Ippm | 147A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Power Rating | 600W |
Reverse Leakage Current Max | 5µA |
Stand-off Voltage | 12.8V |
Test Current | 1mA |
Where can I find additional details, specifications and documents for a BZW06-13B?
Additional datasheets, footprints and schematics for BZW06-13B are listed on our Part Details page. You can also find images and similar parts to BZW06-13B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW06-13B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW06-13B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW06-13B fall under?
The BZW06-13B is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to BZW06-13B when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW06-13B you can contact the distributor directly for product support, shipping queries etc.
Is the BZW06-13B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BZW06-13B have stock available?
Authorised distributors including Schukat Electronic, Conrad, Distrelec, Transfer Multisort Elektronik and SOS electronic have stock available or on a lead time for BZW06-13B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW06-13B often in real-time on the comparison pages.
What if I can't find stock of BZW06-13B?
You can fill out our help required form which you can use to request a quote for BZW06-13B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.