Status: | Active |
---|---|
Series: | BZW04 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
880
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
6,858
in stock
|
Buy Now | |
element14
from US$0.21
|
6,858
in stock
|
Buy Now | |
Farnell
from US$0.21
|
6,858
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,680
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
937
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Schukat Electronic
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognized |
Peak pulse power: 400 W (10/1000µs ) |
Uni and Bidirectional types |
Stand-off voltage rangeFrom 5.8V to 376V |
Fast response time |
Low clamping factor |
Product Specifications |
---|
DS0660 TRANSIL |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, 400W, 5.8V, Do-15 | Newark Electronics |
DIODE, TVS, DO-15 | element14 |
ST TVS Diode, 5.8V, 400W, DO-15 | Distrelec |
Diode TVS Single Bi-Dir 5.8V 400W DO-15 | RS |
Diode TVS Single Bi-Dir 5.8V 400W 2-Pin DO-15 Ammo | Avnet Silica |
BZW Series 1.7 W Bi-Directional Through Hole TVS Diode - DO-204AC | Future Electronics |
Where can I find additional details, specifications and documents for a BZW04-5V8B?
Additional datasheets, footprints and schematics for BZW04-5V8B are listed on our Part Details page. You can also find images and similar parts to BZW04-5V8B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW04-5V8B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW04-5V8B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW04-5V8B fall under?
The BZW04-5V8B is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW04-5V8B when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW04-5V8B you can contact the distributor directly for product support, shipping queries etc.
Is the BZW04-5V8B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW04-5V8B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for BZW04-5V8B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW04-5V8B often in real-time on the comparison pages.
What if I can't find stock of BZW04-5V8B?
You can fill out our help required form which you can use to request a quote for BZW04-5V8B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.