Status: | Active |
---|---|
Series: | BZW04 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
346
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
7,940
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
3,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
2,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
346
in stock
|
Buy Now | |
element14
from US$0.27
|
346
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognized |
Peak pulse power: 400 W (10/1000µs ) |
Uni and Bidirectional types |
Stand-off voltage rangeFrom 5.8V to 376V |
Fast response time |
Low clamping factor |
Product Specifications |
---|
DS0660 TRANSIL |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Diode TVS Single Uni-Dir 5.8V 400W 2-Pin DO-15 Ammo | Avnet America |
Transient Voltage Suppressor, Transil Bzw04 Series, Unidirectional, 5.8 V, Do-204Ac, 2, 6.45 V Rohs Compliant: Yes |Stmicroelectronics BZW04-5V8 | Newark Electronics |
DIODE, TVS, 400W, 5.8V, DO-15 | element14 |
DIODE, TVS, 400W, 5.8V, DO-15 | Farnell |
BZW04 Series 400 W 10.5 V Uni Directional Transient Voltage Suppressor - DO-15 | Future Electronics |
Where can I find additional details, specifications and documents for a BZW04-5V8?
Additional datasheets, footprints and schematics for BZW04-5V8 are listed on our Part Details page. You can also find images and similar parts to BZW04-5V8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BZW04-5V8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BZW04-5V8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BZW04-5V8 fall under?
The BZW04-5V8 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to BZW04-5V8 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BZW04-5V8 you can contact the distributor directly for product support, shipping queries etc.
Is the BZW04-5V8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for BZW04-5V8 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet America, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for BZW04-5V8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BZW04-5V8 often in real-time on the comparison pages.
What if I can't find stock of BZW04-5V8?
You can fill out our help required form which you can use to request a quote for BZW04-5V8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.